DSI to FPD-Link III bridge serializer 64-VQFN -40 to 105 Product overview: DS90UB941ASRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB941ASRTDRQ
INTERFACE IC MISC
INTERFACE IC MISC
1.5Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Serializers & Deserializers - Serdes DSI to FPD-Link III bridge serializer 64-VQFN -40 to 105
INTERFACE IC MISC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UB941ASRTDRQ1 | DS90UB941ASRTDRQ1 | DS90UB941ASRTDRQ1 | DS90UB941ASRTDRQ1 | DS90UB941ASRTDRQ1 | DS90UB941ASRTDRQ1 |
| Product Name | VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Supply Voltage | Other | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V |