48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70 Product overview: DS90CR482VS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 112 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 112 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CR482VS/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 014837-DS90CR482VS/N
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: CMOS, TTL
Data Rate: 5.38Gbps
Input Type: LVDS
Number of Outputs: 48
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC SERIALIZER 48BIT 100-TQFP
IC SERIALIZER 48BIT 100-TQFP
5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)
LVDS Interface IC 48B LVDS CH Link Deserializer
IC SERIALIZER 48BIT 100-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90CR482VS/NOPB | 014837-DS90CR482VS/NOPB | DS90CR482VS/NOPB | DS90CR482VS/NOPB | DS90CR482VS/NOPB | DS90CR482VS/NOPB | DS90CR482VS/NOPB |
| Product Name | 112 MHz Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90CR482VS/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 672000 kbps | 5.38E6 kbps | 5.38E6 kbps | 5.38E6 kbps | 672000 to ? kbps | 5.38E6 kbps | |
| Pd | 2300 milliwatts | 2300 milliwatts |