+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083397-DS90CR215MTD
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP -40 to 85
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR215MTD | 083397-DS90CR215MTD | DS90CR215MTD | DS90CR215MTD | DS90CR215MTD | DS90CR215MTD |
| Product Name | DS90CR215 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz | Interface - Interface - Specialized - DS90CR215MTD | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | LVDS Interface IC |
| Technology | LVDS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 48-TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) | 48-TFSOP (0.240", 6.10mm Width) | TSSOP-48 | |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.3V |