Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Serializers, Deserializers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature: -40°C ~ 105°C (TA)
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
1080P LVDS TO CML SERIALIZER Product overview: DS90UH947NTRGCTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH947NTRGCTQ
1080P LVDS TO CML SERIALIZER
1080P LVDS TO CML SERIALIZER
1080P LVDS TO CML SERIALIZER
3.36Gbps Serializer 8 Input 2 Output 64-VQFN (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UH947NTRGCTQ1 | DS90UH947NTRGCTQ1 | DS90UH947NTRGCTQ1 | DS90UH947NTRGCTQ1 | DS90UH947NTRGCTQ1 | |
| Product Name | Integrated Circuits (ICs) Interface Serializers, Deserializers | Interface Transceiver IC | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 1.045V ~ 1.155V~ 1.71V ~ 1.89V~ 3.135V ~ 3.465V | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V, 3.135V ~ 3.465V | Other | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V, 3.135V ~ 3.465V | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V, 3.135V ~ 3.465V | |
| Data Rate | 3.36E6 kbps | 3.36E6 kbps | 3.36E6 kbps | 3.36E6 kbps |