Texas Instruments DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz DS90CF366MTD/NOPB

Description
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF366 +3.3V LVDS Receiver 18-Bit  Flat Panel Display (FPD) Link - 85 MHz - DS90CF366MTD/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz
DS90CF366MTD/NOPB
DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz DS90CF366MTD/NOPB
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70

+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90CF366MTD/NOPB - 109500-DS90CF366MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF366MTD/NOPB
109500-DS90CF366MTD/NOPB
Interface - Interface - Specialized - DS90CF366MTD/NOPB 109500-DS90CF366MTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 109500-DS90CF366MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109500-DS90CF366MTD/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Lvds Line Receiver, 2.38Gbps, Tssop-48; Device Type Texas Instruments - 28AH2526 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 2.38Gbps, Tssop-48; Device Type Texas Instruments
28AH2526
Lvds Line Receiver, 2.38Gbps, Tssop-48; Device Type Texas Instruments 28AH2526
LVDS LINE RECEIVER, 2.38GBPS, TSSOP-48; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:115mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

LVDS LINE RECEIVER, 2.38GBPS, TSSOP-48; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:115mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site
Interface - Specialized - DS90CF366MTD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF366MTD/NOPB
Interface - Specialized DS90CF366MTD/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet
Specialized - DS90CF366MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF366MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF366MTD/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF366MTD/NOPB
LVDS Interface IC DS90CF366MTD/NOPB
LVDS Interface IC +3.3V PROG LVDS RCVR FLAT PANEL DISPLAY

LVDS Interface IC +3.3V PROG LVDS RCVR FLAT PANEL DISPLAY

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF366MTD/NOPB 109500-DS90CF366MTD/NOPB 28AH2526 DS90CF366MTD/NOPB DS90CF366MTD/NOPB DS90CF366MTD/NOPB DS90CF366MTD/NOPB
Product Name DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz Interface - Interface - Specialized - DS90CF366MTD/NOPB Lvds Line Receiver, 2.38Gbps, Tssop-48; Device Type Texas Instruments Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized LVDS Interface IC
Technology LVDS Bus LVDS
Device Type Receiver Receiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details