Texas Instruments DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz DS90CR285MTDX

Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz - DS90CR285MTDX - Texas Instruments
Dallas, TX, United States
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz
DS90CR285MTDX
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz DS90CR285MTDX
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - DS90CR285MTDX - 1169594-DS90CR285MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR285MTDX
1169594-DS90CR285MTDX
Interface - Interface - Specialized - DS90CR285MTDX 1169594-DS90CR285MTDX
Manufacturer: Texas Instruments Win Source Part Number: 1169594-DS90CR285MTD X Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169594-DS90CR285MTDX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - DS90CR285MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR285MTDX
Specialized DS90CR285MTDX
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR285MTDX
Integrated Circuits (ICs) - Interface - Specialized DS90CR285MTDX
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Interface - Specialized - DS90CR285MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR285MTDX
Interface - Specialized DS90CR285MTDX
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CR285MTDX 1169594-DS90CR285MTDX DS90CR285MTDX DS90CR285MTDX DS90CR285MTDX
Product Name DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz Interface - Interface - Specialized - DS90CR285MTDX Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Technology LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP SOP; 56-TFSOP (0.240\", 6.10mm Width) SSOP; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers