720p FPD-Link III serializer 64-VQFN -40 to 105 Product overview: DS90UB929TRGCTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB929TRGCTQ1
Manufacturer: Texas Instruments
Win Source Part Number: 773377-DS90UB929TRGC
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 24
Output Type: FPD-Link III, LVDS
Operating Supply Voltage: 1.71 V ~ 1.89 V
Data Rate: 5.95Gbps
Function: Serializer
Input Type: HDMI
Number of Outputs: 1
Family Name: DS90UB929
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AS1161-BCTT; FIN1017MX_F40; FIN1018MX_F40; FIN1018M;
Introduction Date: November 15, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Serializers & Deserializers - Serdes 720p FPD-Link III Serializer 64-VQFN
IC SERIALIZER HDMI TO CML 64VQFN
IC SERIALIZER HDMI TO CML 64VQFN
5.95Gbps Serializer 24 Input 1 Output 64-VQFN (9x9)
IC SERIALIZER HDMI TO CML 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UB929TRGCTQ1 | 773377-DS90UB929TRGCTQ1 | DS90UB929TRGCTQ1 | DS90UB929TRGCTQ1 | DS90UB929TRGCTQ1 | DS90UB929TRGCTQ1 | DS90UB929TRGCTQ1 |
| Product Name | VQFN Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90UB929TRGCTQ1 | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V |