Texas Instruments TSSOP Interface Transceiver IC DS90CR562MTDX

Description
LINE RECEIVER, PDSO48, LOW PROFILE, PLASTIC, TSSOP-48 Product overview: DS90CR562MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR562MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE RECEIVER, PDSO48, LOW PROFILE, PLASTIC, TSSOP-48 Product overview: DS90CR562MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR562MTDX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Interface Transceiver IC - 754-DS90CR562MTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
754-DS90CR562MTDX
TSSOP Interface Transceiver IC 754-DS90CR562MTDX
LINE RECEIVER, PDSO48, LOW PROFILE, PLASTIC, TSSOP-48 Product overview: DS90CR562MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR562MTDX can be used for catalog matching and distributor lookup.

LINE RECEIVER, PDSO48, LOW PROFILE, PLASTIC, TSSOP-48 Product overview: DS90CR562MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR562MTDX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - DS90CR562MTDX - 080782-DS90CR562MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR562MTDX
080782-DS90CR562MTDX
Interface - Interface - Specialized - DS90CR562MTDX 080782-DS90CR562MTDX
Manufacturer: Texas Instruments Win Source Part Number: 080782-DS90CR562MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080782-DS90CR562MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Specialized - DS90CR562MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR562MTDX
Specialized DS90CR562MTDX
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Interface - Specialized - DS90CR562MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR562MTDX
Interface - Specialized DS90CR562MTDX
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-DS90CR562MTDX 080782-DS90CR562MTDX DS90CR562MTDX DS90CR562MTDX
Product Name TSSOP Interface Transceiver IC Interface - Interface - Specialized - DS90CR562MTDX Specialized Interface - Specialized
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details