Texas Instruments DS90UR910-Q1 10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter DS90UR910QSQ/NOPB

Description
10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105
Request a Quote
Description
10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90UR910-Q1 is an automotive-grade interface bridge that converts FPD-Link II serial video streams to MIPI CSI-2 format for automotive infotainment systems. It operates with a 1.8 V power supply and supports pixel clocks from 10 MHz to 75 MHz, recovering 24-bit RGB data over two CSI-2 data lanes running up to 900 Mbps per lane. The device is housed in a 40-pin WQFN package measuring 6.00 mm × 6.00 mm and is qualified to AEC-Q100 Grade 2 for operation from -40°C to 105°C. It includes integrated input terminations, adjustable receive equalization, and supports I2C-compatible control via CCI. The part features an 8-kV ESD rating per ISO 10605.

Datasheet Summary
Powered by GS/AI

The DS90UR910-Q1 is an automotive-grade interface bridge that converts FPD-Link II serial video streams to MIPI CSI-2 format for automotive infotainment systems. It operates with a 1.8 V power supply and supports pixel clocks from 10 MHz to 75 MHz, recovering 24-bit RGB data over two CSI-2 data lanes running up to 900 Mbps per lane. The device is housed in a 40-pin WQFN package measuring 6.00 mm × 6.00 mm and is qualified to AEC-Q100 Grade 2 for operation from -40°C to 105°C. It includes integrated input terminations, adjustable receive equalization, and supports I2C-compatible control via CCI. The part features an 8-kV ESD rating per ISO 10605.

Suppliers

Company
Product
Description
Supplier Links
DS90UR910-Q1 10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter - DS90UR910QSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR910-Q1 10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter
DS90UR910QSQ/NOPB
DS90UR910-Q1 10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter DS90UR910QSQ/NOPB
10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105

10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UR910QSQ/NOPB - 1169695-DS90UR910QSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UR910QSQ/NOPB
1169695-DS90UR910QSQ/NOPB
Interface - Interface - Serializers, Deserializers - DS90UR910QSQ/NOPB 1169695-DS90UR910QSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169695-DS90UR910QSQ /NOPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169695-DS90UR910QSQ/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
75 MHz Interface Transceiver IC
755-DS90UR910QSQ/NOPB
75 MHz Interface Transceiver IC 755-DS90UR910QSQ/NOPB
10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105 Product overview: DS90UR910QSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR910QSQ/NOP B can be used for catalog matching and distributor lookup.

10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105 Product overview: DS90UR910QSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 75 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR910QSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UR910QSQ/NOPB
Serializers & Deserializers - Serdes DS90UR910QSQ/NOPB
Serializers & Deserializers - Serdes 75 MHz 24b Color FPD Link II CSI-2 Cvtr

Serializers & Deserializers - Serdes 75 MHz 24b Color FPD Link II CSI-2 Cvtr

Buy Now Datasheet
Serializers, Deserializers - DS90UR910QSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UR910QSQ/NOPB
Serializers, Deserializers DS90UR910QSQ/NOPB
900Mbps Deserializer 1 Input 3 Output 40-WQFN (6x6)

900Mbps Deserializer 1 Input 3 Output 40-WQFN (6x6)

Buy Now
Interface - Serializers, Deserializers - DS90UR910QSQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UR910QSQ/NOPB
Interface - Serializers, Deserializers DS90UR910QSQ/NOPB
IC SERIALIZER FPD-CSI2 48WQFN

IC SERIALIZER FPD-CSI2 48WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UR910QSQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UR910QSQ/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UR910QSQ/NOPB
IC SERIALIZER FPD-CSI2 48WQFN

IC SERIALIZER FPD-CSI2 48WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90UR910QSQ/NOPB 1169695-DS90UR910QSQ/NOPB 755-DS90UR910QSQ/NOPB DS90UR910QSQ/NOPB DS90UR910QSQ/NOPB DS90UR910QSQ/NOPB DS90UR910QSQ/NOPB
Product Name DS90UR910-Q1 10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter Interface - Interface - Serializers, Deserializers - DS90UR910QSQ/NOPB 75 MHz Interface Transceiver IC Serializers & Deserializers - Serdes Serializers, Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type WQFN WQFN-40 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers