+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 086808-DS90CF386MTD
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CF386MTDX; DS90CF386SLC; DS90CF386SLCX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
LVDS Interface IC +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70
LINE RECEIVER, 4 FUNC, 4 RCVR, C
IC INTERFACE SPECIALIZED 56TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF386MTD | 086808-DS90CF386MTD | DS90CF386MTD | DS90CF386MTD | DS90CF386MTD | DS90CF386MTD | DS90CF386MTD |
| Product Name | DS90CF386 +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz | Interface - Interface - Specialized - DS90CF386MTD | Specialized | Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Technology | LVDS | LVDS; LVDS | |||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |||||
| Package Type | NFBGA,TSSOP | SOP; SSOP; TSSOP; 56-TSSOP | SOP; 56-TFSOP (0.240\", 6.10mm Width) | SOP; 56-TFSOP (0.240\", 6.10mm Width) | TSSOP-56 | SSOP; 56-TSSOP |