Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS90CR281MTD DS90CR281MTD

Description
Manufacturer: Texas Instruments Win Source Part Number: 133634-DS90CR281MTD Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 133634-DS90CR281MTD Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR281MTD - 133634-DS90CR281MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR281MTD
133634-DS90CR281MTD
Interface - Interface - Specialized - DS90CR281MTD 133634-DS90CR281MTD
Manufacturer: Texas Instruments Win Source Part Number: 133634-DS90CR281MTD Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133634-DS90CR281MTD
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - DS90CR281MTD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR281MTD
Interface - Specialized DS90CR281MTD
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR281MTD
Integrated Circuits (ICs) - Interface - Specialized DS90CR281MTD
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Specialized - DS90CR281MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR281MTD
Specialized DS90CR281MTD
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 133634-DS90CR281MTD DS90CR281MTD DS90CR281MTD DS90CR281MTD
Product Name Interface - Interface - Specialized - DS90CR281MTD Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details