Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS90CR212MTDX DS90CR212MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 773361-DS90CR212MTDX Packaging: Reel package Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: DS90CR212 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): DS90CR212MTD; DS90CR212MTD/NOPB ; DS90CR214MTDX; DS90CR214MTD; Introduction Date: July 01, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 773361-DS90CR212MTDX Packaging: Reel package Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: DS90CR212 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): DS90CR212MTD; DS90CR212MTD/NOPB ; DS90CR214MTDX; DS90CR214MTD; Introduction Date: July 01, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR212MTDX - 773361-DS90CR212MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR212MTDX
773361-DS90CR212MTDX
Interface - Interface - Specialized - DS90CR212MTDX 773361-DS90CR212MTDX
Manufacturer: Texas Instruments Win Source Part Number: 773361-DS90CR212MTDX Packaging: Reel package Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: DS90CR212 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): DS90CR212MTD; DS90CR212MTD/NOPB ; DS90CR214MTDX; DS90CR214MTD; Introduction Date: July 01, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773361-DS90CR212MTDX
Packaging: Reel package
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: DS90CR212
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): DS90CR212MTD; DS90CR212MTD/NOPB ; DS90CR214MTDX; DS90CR214MTD;
Introduction Date: July 01, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 754-DS90CR212MTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-DS90CR212MTDX
Interface Transceiver IC 754-DS90CR212MTDX
IC INTERFACE SPECIALIZED 48TSSOP Product overview: DS90CR212MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR212MTDX can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 48TSSOP Product overview: DS90CR212MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR212MTDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - DS90CR212MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR212MTDX
Specialized DS90CR212MTDX
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CR212MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR212MTDX
Interface - Specialized DS90CR212MTDX
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 773361-DS90CR212MTDX 754-DS90CR212MTDX DS90CR212MTDX DS90CR212MTDX
Product Name Interface - Interface - Specialized - DS90CR212MTDX Interface Transceiver IC Specialized Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
CODECS - SI3000-C-GSR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details