+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1169554-DS90CF363BMT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC 3.3V Prgmble LVDS Transmitter 18B FPD
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF363BMT/NOPB | 1169554-DS90CF363BMT/NOPB | DS90CF363BMT/NOPB | DS90CF363BMT/NOPB | DS90CF363BMT/NOPB | DS90CF363BMT/NOPB | DS90CF363BMT/NOPB |
| Product Name | DS90CF363B +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz | Interface - Interface - Specialized - DS90CF363BMT/NOPB | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | LVDS Interface IC |
| Technology | LVDS | ||||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |