The DS90LV004 is a four-channel 1.5 Gbps LVDS buffer/repeater with configurable pre-emphasis for driving lossy backplanes and cables. It features internal 100Ω input and output terminations, 12 kV ESD protection on LVDS outputs, and operates from a single 3.3 V supply. The device supports LVDS, CML, and LVPECL compatible inputs with LVDS outputs and offers a low-skew, low-jitter performance. It is packaged in a 48-pin TQFP with an operating temperature range of -40°C to +85°C.
4-Channel LVDS Buffer/Repeaters with Pre-Emphasis 48-TQFP -40 to 85
4-Ch LVDS Buffer/Repeater, 1500Mbps, TQFP, -40 to 85C Product overview: DS90LV004TVS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV004TVS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083363-DS90LV004TVS
Packaging: Tray
Type: Buffer, ReDriver
Applications: LVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 4
Data Rate (Max): 1.5Gbps
Delay Time: 2.0ns
Signal Conditioning: Output Pre-Emphasis
Capacitance - Input: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3.15 V to 3.45 V
Operating Supply Current: 117mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
LVDS Interface IC 4-Channel LVDS Buffer/Repeaters with Pre-Emphasis 48-TQFP -40 to 85
Buffer, ReDriver 4 Channel 1.5Gbps 48-TQFP (7x7)
IC REDRIVER LVDS 4CH 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV004TVS | 756-DS90LV004TVS | 083363-DS90LV004TVS | DS90LV004TVS | DS90LV004TVS | DS90LV004TVS |
| Product Name | DS90LV004 4-Channel LVDS Buffer/Repeaters with Pre-Emphasis | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV004TVS | LVDS Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | LVDS | |||||
| Device Type | Buffer | Transceiver | Signal Conditioner; Buffer | Buffer | Sensor Interface; Buffer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP-48 | QFP; TQFP; 48-TQFP | QFP; TQFP |