Texas Instruments DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz DS90CF366MTDX/NOPB

Description
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF366 +3.3V LVDS Receiver 18-Bit  Flat Panel Display (FPD) Link - 85 MHz - DS90CF366MTDX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz
DS90CF366MTDX/NOPB
DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz DS90CF366MTDX/NOPB
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70

+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90CF366MTDX/NOPB - 1034991-DS90CF366MTDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF366MTDX/NOPB
1034991-DS90CF366MTDX/NOPB
Interface - Interface - Specialized - DS90CF366MTDX/NOPB 1034991-DS90CF366MTDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034991-DS90CF366MTD X/NOPB Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034991-DS90CF366MTDX/NOPB
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - DS90CF366MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Interface - Specialized - DS90CF366MTDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF366MTDX/NOPB
Interface - Specialized DS90CF366MTDX/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF366MTDX/NOPB
LVDS Interface IC DS90CF366MTDX/NOPB
LVDS Interface IC +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70

LVDS Interface IC +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF366MTDX/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF366MTDX/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF366MTDX/NOPB 1034991-DS90CF366MTDX/NOPB DS90CF366MTDX/NOPB DS90CF366MTDX/NOPB DS90CF366MTDX/NOPB DS90CF366MTDX/NOPB
Product Name DS90CF366 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz Interface - Interface - Specialized - DS90CF366MTDX/NOPB Specialized Interface - Specialized LVDS Interface IC Integrated Circuits (ICs) - Interface - Specialized
Technology LVDS
Device Type Receiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details