Texas Instruments Interface - Interface - Specialized - DS90CR561MTD DS90CR561MTD

Description
Manufacturer: Texas Instruments Win Source Part Number: 135917-DS90CR561MTD Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135917-DS90CR561MTD Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR561MTD - 135917-DS90CR561MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR561MTD
135917-DS90CR561MTD
Interface - Interface - Specialized - DS90CR561MTD 135917-DS90CR561MTD
Manufacturer: Texas Instruments Win Source Part Number: 135917-DS90CR561MTD Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135917-DS90CR561MTD
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Specialized - DS90CR561MTD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR561MTD
Interface - Specialized DS90CR561MTD
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet
Specialized - DS90CR561MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR561MTD
Specialized DS90CR561MTD
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Specialized - DS90CR561MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR561MTD
Specialized DS90CR561MTD
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR561MTD
Integrated Circuits (ICs) - Interface - Specialized DS90CR561MTD
LINE DRIVER

LINE DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 135917-DS90CR561MTD DS90CR561MTD DS90CR561MTD DS90CR561MTD
Product Name Interface - Interface - Specialized - DS90CR561MTD Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9979BCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details