LINE DRIVER, PDSO28, SSOP-28 Product overview: DS92LV1023EMQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023EMQ can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169723-DS92LV1023EM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
660Mbps Serializer 10 Input 1 Output 28-SSOP
IC SERIALIZER 10-BIT 28-SSOP
IC SERIALIZER 10-BIT 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS92LV1023EMQ | 1169723-DS92LV1023EMQ | DS92LV1023EMQ | DS92LV1023EMQ | DS92LV1023EMQ |
| Product Name | SSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS92LV1023EMQ | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | ||
| Pd | 1270 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |