5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)
5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)
IC DESERIALIZER 48BIT 100TQFP
LVDS Interface IC 48-bit LVDS channel link deserializer with input clock support from 33 MHz to 112 MHz 100-TQFP -10 to 70
DS90CR484A 48-BIT LVDS CHANNEL L
IC DESERIALIZER 48BIT 100TQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR484AVJDX/NOPB | DS90CR484AVJDX/NOPB | DS90CR484AVJDX/NOPB | DS90CR484AVJDX/NOPB | DS90CR484AVJDX/NOPB |
| Product Name | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | LVDS Interface IC | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Features | RoHS | RoHS | |||
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | 3.3V | Other; 3V ~ 3.6V | |
| Data Rate | 5.38E6 kbps | 672000 to ? kbps | 5.38E6 kbps | 5.38E6 kbps | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |