1080p FPD-Link III to CSI-2 deserializer with HDCP 64-WQFN -40 to 105 Product overview: DS90UH940NTNKDTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH940NTNKDTQ
INTERFACE IC MISC
3.36Gbps Deserializer 2 Input 4 Output 64-WQFN (9x9)
INTERFACE IC MISC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UH940NTNKDTQ1 | DS90UH940NTNKDTQ1 | DS90UH940NTNKDTQ1 | DS90UH940NTNKDTQ1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.14V ~ 1.26V, 3V ~ 3.6V |