Texas Instruments Interface Transceiver IC DS92LV1023EMQX

Description
LINE DRIVER, 1 FUNC, 1 DRIVER Product overview: DS92LV1023EMQX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023EMQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE DRIVER, 1 FUNC, 1 DRIVER Product overview: DS92LV1023EMQX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023EMQX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-DS92LV1023EMQX
Interface Transceiver IC 755-DS92LV1023EMQX
LINE DRIVER, 1 FUNC, 1 DRIVER Product overview: DS92LV1023EMQX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023EMQX can be used for catalog matching and distributor lookup.

LINE DRIVER, 1 FUNC, 1 DRIVER Product overview: DS92LV1023EMQX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1023EMQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV1023EMQX - 714120-DS92LV1023EMQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV1023EMQX
714120-DS92LV1023EMQX
Interface - Interface - Serializers, Deserializers - DS92LV1023EMQX 714120-DS92LV1023EMQX
Manufacturer: Texas Instruments Win Source Part Number: 714120-DS92LV1023EMQ X Packaging: Tape and Reel Mounting Style: SMD Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: DS92LV1023 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 714120-DS92LV1023EMQX
Packaging: Tape and Reel
Mounting Style: SMD
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Function: Serializer
Input Type: LVCMOS, LVTTL
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: DS92LV1023
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV1023EMQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV1023EMQX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV1023EMQX
LINE DRIVER, 1 FUNC, 1 DRIVER

LINE DRIVER, 1 FUNC, 1 DRIVER

Supplier's Site
Serializers, Deserializers - DS92LV1023EMQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1023EMQX
Serializers, Deserializers DS92LV1023EMQX
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now
Serializers, Deserializers - DS92LV1023EMQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1023EMQX
Serializers, Deserializers DS92LV1023EMQX
660Mbps Serializer 10 Input 1 Output 28-SSOP

660Mbps Serializer 10 Input 1 Output 28-SSOP

Buy Now Datasheet
Interface - Serializers, Deserializers - DS92LV1023EMQX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV1023EMQX
Interface - Serializers, Deserializers DS92LV1023EMQX
IC SERIALIZER 10-BIT 28-SSOP

IC SERIALIZER 10-BIT 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV1023EMQX 714120-DS92LV1023EMQX DS92LV1023EMQX DS92LV1023EMQX DS92LV1023EMQX
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV1023EMQX Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Data Rate 660000 kbps 660000 kbps 660000 kbps 660000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-B-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers