Texas Instruments DS90CF364 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz DS90CF364MTD/NOPB

Description
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF364 +3.3V LVDS Receiver 18-Bit Flat Panel Display  (FPD)   Link - 65 MHz - DS90CF364MTD/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF364 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz
DS90CF364MTD/NOPB
DS90CF364 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz DS90CF364MTD/NOPB
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -40 to 85

+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS90CF364MTD/NOPB - 203429-DS90CF364MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF364MTD/NOPB
203429-DS90CF364MTD/NOPB
Interface - Interface - Specialized - DS90CF364MTD/NOPB 203429-DS90CF364MTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 203429-DS90CF364MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203429-DS90CF364MTD/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF364MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF364MTD/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site
Specialized - DS90CF364MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF364MTD/NOPB
LVDS Interface IC DS90CF364MTD/NOPB
LVDS Interface IC +3.3V PROG LVDS RCVR FLAT PANEL DISPLAY

LVDS Interface IC +3.3V PROG LVDS RCVR FLAT PANEL DISPLAY

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF364MTD/NOPB 203429-DS90CF364MTD/NOPB DS90CF364MTD/NOPB DS90CF364MTD/NOPB DS90CF364MTD/NOPB
Product Name DS90CF364 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz Interface - Interface - Specialized - DS90CF364MTD/NOPB Integrated Circuits (ICs) - Interface - Specialized Specialized LVDS Interface IC
Technology LVDS
Device Type Receiver Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
DS90C032QML LVDS Quad CMOS Differential Line Receiver - 5962-9583401Q2A - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
# of Tx 4 #
View Details
3 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers