PROTOTYPE
2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DS90UH925QSQX/E7002397 | DS90UH925QSQX/E7002397 |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |