Texas Instruments DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz DS90CF564MTDX/NOPB

Description
LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet
Description
LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz - DS90CF564MTDX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz
DS90CF564MTDX/NOPB
DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz DS90CF564MTDX/NOPB
LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70

LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - DS90CF564MTDX/NOPB - 131684-DS90CF564MTDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF564MTDX/NOPB
131684-DS90CF564MTDX/NOPB
Interface - Interface - Specialized - DS90CF564MTDX/NOPB 131684-DS90CF564MTDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131684-DS90CF564MTDX /NOPB Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131684-DS90CF564MTDX/NOPB
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF564MTDX/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF564MTDX/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site
Interface - Specialized - DS90CF564MTDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF564MTDX/NOPB
Interface - Specialized DS90CF564MTDX/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet
Specialized - DS90CF564MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Specialized - DS90CF564MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF564MTDX/NOPB
LVDS Interface IC DS90CF564MTDX/NOPB
LVDS Interface IC LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70

LVDS Interface IC LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF564MTDX/NOPB 131684-DS90CF564MTDX/NOPB DS90CF564MTDX/NOPB DS90CF564MTDX/NOPB DS90CF564MTDX/NOPB DS90CF564MTDX/NOPB
Product Name DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz Interface - Interface - Specialized - DS90CF564MTDX/NOPB Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized LVDS Interface IC
Technology LVDS
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type TSSOP SOP; SSOP; TSSOP; 48-TSSOP SSOP; 48-TSSOP SOP; 48-TFSOP (0.240\", 6.10mm Width) TSSOP-48
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - 1028540-CD74HCT4067QM96Q1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 24-SOIC
View Details
3 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details