Texas Instruments DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz DS90CF564MTD/NOPB

Description
LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet
Description
LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz - DS90CF564MTD/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz
DS90CF564MTD/NOPB
DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz DS90CF564MTD/NOPB
LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70

LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 1056239-DS90CF564MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1056239-DS90CF564MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized 1056239-DS90CF564MTD/NOPB
Win Source Part Number: 1056239-DS90CF564MTD /NOPB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Standard Package: 38 Mounting: SMD (SMT) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Alternative Parts (Cross-Reference): SN65LVDS84AQDGG; SN65LVDS86AQDGGG4; SN75LVDS84ADGGRDS90C F564MTDNOPB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS90CF564MTDNOPB,*DS 90CF564MTD,DS90CF564 MTD,*DS90CF564MTD/NO PB,DS90CF564MTD-NDR, 2156-DS90CF564MTD/NO PB-TI,TEXTISDS90CF56 4MTD/NOPB,DS90CF564M TD-ND Base Product Number: DS90CF564

Win Source Part Number: 1056239-DS90CF564MTD/NOPB
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Alternative Parts (Cross-Reference): SN65LVDS84AQDGG; SN65LVDS86AQDGGG4; SN75LVDS84ADGGRDS90CF564MTDNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DS90CF564MTDNOPB,*DS90CF564MTD,DS90CF564MTD,*DS90CF564MTD/NOPB,DS90CF564MTD-NDR,2156-DS90CF564MTD/NOPB-TI,TEXTISDS90CF564MTD/NOPB,DS90CF564MTD-ND
Base Product Number: DS90CF564

Buy Now Datasheet
Specialized - DS90CF564MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Specialized - DS90CF564MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF564MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF564MTD/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF564MTD/NOPB
LVDS Interface IC DS90CF564MTD/NOPB
LVDS Interface IC LVDS 18B Color FPD

LVDS Interface IC LVDS 18B Color FPD

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF564MTD/NOPB 1056239-DS90CF564MTD/NOPB DS90CF564MTD/NOPB DS90CF564MTD/NOPB DS90CF564MTD/NOPB
Product Name DS90CF564 LVDS 18-Bit Color Flat Panel Display (FPD) Link - 65 MHz Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized LVDS Interface IC
Technology LVDS
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type TSSOP SSOP SOP; 48-TFSOP (0.240\", 6.10mm Width) TSSOP-48
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details