Texas Instruments Interface - Interface - Specialized - DS90CF562MTDX DS90CF562MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 083243-DS90CF562MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083243-DS90CF562MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CF562MTDX - 083243-DS90CF562MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF562MTDX
083243-DS90CF562MTDX
Interface - Interface - Specialized - DS90CF562MTDX 083243-DS90CF562MTDX
Manufacturer: Texas Instruments Win Source Part Number: 083243-DS90CF562MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083243-DS90CF562MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Specialized - DS90CF562MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CF562MTDX
Specialized DS90CF562MTDX
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF562MTDX
Integrated Circuits (ICs) - Interface - Specialized DS90CF562MTDX
LINE RECEIVER, 4 FUNC, 4 RCVR

LINE RECEIVER, 4 FUNC, 4 RCVR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 083243-DS90CF562MTDX DS90CF562MTDX DS90CF562MTDX
Product Name Interface - Interface - Specialized - DS90CF562MTDX Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7669JR - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Modems - ICs and Modules - SI2435-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - 771348-CD4052BMT - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 20 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details