Texas Instruments 16 MHz 40 MHz SSOP Interface Transceiver IC DS92LV1212AMSAX

Description
16 MHz - 40 MHz 10-Bit Bus LVDS Random Lock Deserializer with Embedded Clock Recovery 28-SSOP -40 to 85 Product overview: DS92LV1212AMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1212AMSAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 MHz - 40 MHz 10-Bit Bus LVDS Random Lock Deserializer with Embedded Clock Recovery 28-SSOP -40 to 85 Product overview: DS92LV1212AMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1212AMSAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 MHz 40 MHz SSOP Interface Transceiver IC - 755-DS92LV1212AMSAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 MHz 40 MHz SSOP Interface Transceiver IC
755-DS92LV1212AMSAX
16 MHz 40 MHz SSOP Interface Transceiver IC 755-DS92LV1212AMSAX
16 MHz - 40 MHz 10-Bit Bus LVDS Random Lock Deserializer with Embedded Clock Recovery 28-SSOP -40 to 85 Product overview: DS92LV1212AMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1212AMSAX can be used for catalog matching and distributor lookup.

16 MHz - 40 MHz 10-Bit Bus LVDS Random Lock Deserializer with Embedded Clock Recovery 28-SSOP -40 to 85 Product overview: DS92LV1212AMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 40 MHz, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16 MHz, 40 MHz, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1212AMSAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV1212AMSAX - 1169728-DS92LV1212AMSAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV1212AMSAX
1169728-DS92LV1212AMSAX
Interface - Interface - Serializers, Deserializers - DS92LV1212AMSAX 1169728-DS92LV1212AMSAX
Manufacturer: Texas Instruments Win Source Part Number: 1169728-DS92LV1212AM SAX Family Name: DS92LV1212A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AS1158; AS1155; AS1155-T; AS1158-T; Introduction Date: November 01, 2000 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169728-DS92LV1212AMSAX
Family Name: DS92LV1212A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AS1158; AS1155; AS1155-T; AS1158-T;
Introduction Date: November 01, 2000
ECCN: 5A991.b.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV1212AMSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV1212AMSAX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV1212AMSAX
IC DESERIALZR RANDOM LOCK 28SSOP

IC DESERIALZR RANDOM LOCK 28SSOP

Supplier's Site
Serializers, Deserializers - DS92LV1212AMSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1212AMSAX
Serializers, Deserializers DS92LV1212AMSAX
400Mbps Deserializer 1 Input 10 Output 28-SSOP

400Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now Datasheet
Interface - Serializers, Deserializers - DS92LV1212AMSAX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV1212AMSAX
Interface - Serializers, Deserializers DS92LV1212AMSAX
IC DESERIALZR RANDOM LOCK 28SSOP

IC DESERIALZR RANDOM LOCK 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV1212AMSAX 1169728-DS92LV1212AMSAX DS92LV1212AMSAX DS92LV1212AMSAX DS92LV1212AMSAX
Product Name 16 MHz 40 MHz SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV1212AMSAX Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Data Rate 400000 kbps 400000 kbps 400000 kbps
Pd 1270 milliwatts
Package Type SSOP SSOP SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74AHCT04APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details