Texas Instruments DS90CF386 +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz DS90CF386MTD/NOPB

Description
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF386 +3.3V LVDS Receiver 24-Bit Flat Panel Display  (FPD) Link - 85 MHz - DS90CF386MTD/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF386 +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz
DS90CF386MTD/NOPB
DS90CF386 +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz DS90CF386MTD/NOPB
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70

+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70

Buy Now Datasheet
LVDS Interface Ics - 5338956 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5338956
LVDS Interface Ics 5338956
LVDS receiver,DS90CF386MT D TSSOP56

LVDS receiver,DS90CF386MTD TSSOP56

Supplier's Site
LVDS Interface Ics - 5338956P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5338956P
LVDS Interface Ics 5338956P
LVDS receiver,DS90CF386MT D TSSOP56

LVDS receiver,DS90CF386MTD TSSOP56

Supplier's Site
LVDS Interface Ics - 1789096 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1789096
LVDS Interface Ics 1789096
LVDS receiver,DS90CF386MT D TSSOP56

LVDS receiver,DS90CF386MTD TSSOP56

Supplier's Site
Interface - Interface - Specialized - DS90CF386MTD/NOPB - 203430-DS90CF386MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF386MTD/NOPB
203430-DS90CF386MTD/NOPB
Interface - Interface - Specialized - DS90CF386MTD/NOPB 203430-DS90CF386MTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 203430-DS90CF386MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203430-DS90CF386MTD/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Lvds Line Receiver, 2.38Gbps, Tssop-56; Device Type Texas Instruments - 28AH2529 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 2.38Gbps, Tssop-56; Device Type Texas Instruments
28AH2529
Lvds Line Receiver, 2.38Gbps, Tssop-56; Device Type Texas Instruments 28AH2529
LVDS LINE RECEIVER, 2.38GBPS, TSSOP-56; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:135mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

LVDS LINE RECEIVER, 2.38GBPS, TSSOP-56; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:135mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF386MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF386MTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Specialized - DS90CF386MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now
Specialized - DS90CF386MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CF386MTD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF386MTD/NOPB
Interface - Specialized DS90CF386MTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF386MTD/NOPB
LVDS Interface IC DS90CF386MTD/NOPB
LVDS Interface IC LVDS RECEIVER 24B FLAT PANEL DISPLAY

LVDS Interface IC LVDS RECEIVER 24B FLAT PANEL DISPLAY

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF386MTD/NOPB 5338956 5338956P 203430-DS90CF386MTD/NOPB 28AH2529 DS90CF386MTD/NOPB DS90CF386MTD/NOPB DS90CF386MTD/NOPB DS90CF386MTD/NOPB
Product Name DS90CF386 +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz LVDS Interface Ics LVDS Interface Ics Interface - Interface - Specialized - DS90CF386MTD/NOPB Lvds Line Receiver, 2.38Gbps, Tssop-56; Device Type Texas Instruments Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized LVDS Interface IC
Technology LVDS LVDS; LVCMOS LVDS; LVCMOS Bus LVDS
Device Type Receiver Receiver; Receiver Receiver Receiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type NFBGA,TSSOP SSOP; TSSOP; Tssop SOP; SSOP; TSSOP; 56-TSSOP SOP; 56-TFSOP (0.240\", 6.10mm Width) SSOP; 56-TSSOP TSSOP-56
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - 1160284-CD74HC4066E - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACPWRE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers