Texas Instruments Dual Quad VQFN Interface Transceiver IC DS90UB960WRTDRQ1

Description
Quad 2 MP camera hub FPD-Link III deserializer with dual CSI-2 output ports 64-VQFN -40 to 105 Product overview: DS90UB960WRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB960WRTDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2 MP camera hub FPD-Link III deserializer with dual CSI-2 output ports 64-VQFN -40 to 105 Product overview: DS90UB960WRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB960WRTDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Quad VQFN Interface Transceiver IC - 755-DS90UB960WRTDRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad VQFN Interface Transceiver IC
755-DS90UB960WRTDRQ1
Dual Quad VQFN Interface Transceiver IC 755-DS90UB960WRTDRQ1
Quad 2 MP camera hub FPD-Link III deserializer with dual CSI-2 output ports 64-VQFN -40 to 105 Product overview: DS90UB960WRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB960WRTDRQ1 can be used for catalog matching and distributor lookup.

Quad 2 MP camera hub FPD-Link III deserializer with dual CSI-2 output ports 64-VQFN -40 to 105 Product overview: DS90UB960WRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB960WRTDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UB960WRTDRQ1 - 852799-DS90UB960WRTDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UB960WRTDRQ1
852799-DS90UB960WRTDRQ1
Interface - Interface - Serializers, Deserializers - DS90UB960WRTDRQ1 852799-DS90UB960WRTDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 852799-DS90UB960WRTD RQ1 Series: Automotive, AEC-Q100 Features: Input Output Package: Reel - TR Family Name: DS90UB960 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 852799-DS90UB960WRTDRQ1
Series: Automotive, AEC-Q100
Features: Input Output
Package: Reel - TR
Family Name: DS90UB960
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Serializers, Deserializers - DS90UB960WRTDRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB960WRTDRQ1
Interface - Serializers, Deserializers DS90UB960WRTDRQ1
INTERFACE IC MISC

INTERFACE IC MISC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB960WRTDRQ1
Serializers & Deserializers - Serdes DS90UB960WRTDRQ1
Serializers & Deserializers - Serdes Quad 2 MP camera hub FPD-Link III deserializer with dual CSI-2 output ports 64-VQFN -40 to 105

Serializers & Deserializers - Serdes Quad 2 MP camera hub FPD-Link III deserializer with dual CSI-2 output ports 64-VQFN -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UB960WRTDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UB960WRTDRQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB960WRTDRQ1
INTERFACE IC MISC

INTERFACE IC MISC

Supplier's Site
Serializers, Deserializers - DS90UB960WRTDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB960WRTDRQ1
Serializers, Deserializers DS90UB960WRTDRQ1
INTERFACE IC MISC

INTERFACE IC MISC

Supplier's Site Datasheet
Serializers, Deserializers - DS90UB960WRTDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB960WRTDRQ1
Serializers, Deserializers DS90UB960WRTDRQ1
4.16Gbps Deserializer Input Output 64-VQFN (9x9)

4.16Gbps Deserializer Input Output 64-VQFN (9x9)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UB960WRTDRQ1 852799-DS90UB960WRTDRQ1 DS90UB960WRTDRQ1 DS90UB960WRTDRQ1 DS90UB960WRTDRQ1 DS90UB960WRTDRQ1 DS90UB960WRTDRQ1
Product Name Dual Quad VQFN Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90UB960WRTDRQ1 Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Rate 4.16E6 kbps 1.60E6 kbps 4.16E6 kbps 4.16E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32266-C-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 9519A/BXA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers