Texas Instruments 3.3V Interface Transceiver IC DS90UR241IVS/NOPB

Description
24-bit FPD-Link II Serializer, 1.03Gbps, 3.3V, TQFP Product overview: DS90UR241IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241IVS/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-bit FPD-Link II Serializer, 1.03Gbps, 3.3V, TQFP Product overview: DS90UR241IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241IVS/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 755-DS90UR241IVS/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
755-DS90UR241IVS/NOPB
3.3V Interface Transceiver IC 755-DS90UR241IVS/NOPB
24-bit FPD-Link II Serializer, 1.03Gbps, 3.3V, TQFP Product overview: DS90UR241IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241IVS/NOP B can be used for catalog matching and distributor lookup.

24-bit FPD-Link II Serializer, 1.03Gbps, 3.3V, TQFP Product overview: DS90UR241IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241IVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UR241IVS/NOPB - 133744-DS90UR241IVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UR241IVS/NOPB
133744-DS90UR241IVS/NOPB
Interface - Interface - Serializers, Deserializers - DS90UR241IVS/NOPB 133744-DS90UR241IVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133744-DS90UR241IVS/ NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 24 Output Type: FPD-Link, LVDS Data Rate: 1.03Gbps Input Type: LVCMOS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133744-DS90UR241IVS/NOPB
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 24
Output Type: FPD-Link, LVDS
Data Rate: 1.03Gbps
Input Type: LVCMOS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serializers, Deserializers - DS90UR241IVS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UR241IVS/NOPB
Serializers, Deserializers DS90UR241IVS/NOPB
IC SER/DESER 5-43MHZ 24B 48-TQFP

IC SER/DESER 5-43MHZ 24B 48-TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UR241IVS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UR241IVS/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UR241IVS/NOPB
IC SER/DESER 5-43MHZ 24B 48-TQFP

IC SER/DESER 5-43MHZ 24B 48-TQFP

Supplier's Site
Serializers, Deserializers - DS90UR241IVS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UR241IVS/NOPB
Serializers, Deserializers DS90UR241IVS/NOPB
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UR241IVS/NOPB
Serializers & Deserializers - Serdes DS90UR241IVS/NOPB
Serializers & Deserializers - Serdes 5-43MHZ DC-BAL 24B FPD-LINK II SERLZR

Serializers & Deserializers - Serdes 5-43MHZ DC-BAL 24B FPD-LINK II SERLZR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UR241IVS/NOPB 133744-DS90UR241IVS/NOPB DS90UR241IVS/NOPB DS90UR241IVS/NOPB DS90UR241IVS/NOPB DS90UR241IVS/NOPB
Product Name 3.3V Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90UR241IVS/NOPB Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes
Device Type Transceiver Sensor Interface
Features RoHS RoHS RoHS
Data Rate 1.03E6 kbps 1.03E6 kbps 1.03E6 kbps 1.03E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details