Quad 3-Gbps Quad 3-Gbps FPD-Link III deserializer hub with single CSI-2 output 64-VQFN -40 to 105 Product overview: DS90UB962WRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB962WRTDRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 869636-DS90UB962WRTD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 3Gbps Deserializer - Input - Output 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS90UB962
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
INTERFACE IC MISC
INTERFACE IC MISC
3Gbps Deserializer Input Output 64-VQFN (9x9)
Serializers & Deserializers - Serdes Quad 3-Gbps FPD-Link III Deserializer Hub With Single CSI-2 Output 64-VQFN -40 to 105
INTERFACE IC MISC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UB962WRTDRQ1 | 869636-DS90UB962WRTDRQ1 | DS90UB962WRTDRQ1 | DS90UB962WRTDRQ1 | DS90UB962WRTDRQ1 | DS90UB962WRTDRQ1 | DS90UB962WRTDRQ1 |
| Product Name | Quad VQFN Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90UB962WRTDRQ1 | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN-64 |