+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 128257-DS90C363MTD/N
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90C363MTDX/NOPB; DS90C363MTDX; DS90C363MTD; DS90C363MTD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC 3.3V Prgmble LVDS Transmitter 18B FPD
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C363MTD/NOPB | 128257-DS90C363MTD/NOPB | DS90C363MTD/NOPB | DS90C363MTD/NOPB | DS90C363MTD/NOPB | DS90C363MTD/NOPB |
| Product Name | DS90C363 +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz | Interface - Interface - Specialized - DS90C363MTD/NOPB | Interface - Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | LVDS | |||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |