+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1169556-DS90CF364AMT
Packaging: Tube
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: DS90CF364A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): DS90CF364AMTD; DS90CF364AMTDX; DS90CF364A MWA;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC +3.3V PROG LVDS RCVR FLAT PANEL DISPLAY
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF364AMTD/NOPB | 1169556-DS90CF364AMTD/NOPB | DS90CF364AMTD/NOPB | DS90CF364AMTD/NOPB | DS90CF364AMTD/NOPB | DS90CF364AMTD/NOPB | DS90CF364AMTD/NOPB |
| Product Name | DS90CF364A +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz | Interface - Interface - Specialized - DS90CF364AMTD/NOPB | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | LVDS Interface IC | Specialized |
| Technology | LVDS | ||||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |