Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS90CR285SLC DS90CR285SLC

Description
Manufacturer: Texas Instruments Win Source Part Number: 737967-DS90CR285SLC Packaging: Tube Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: DS90CR285 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): DS90CR285SLCX; DS90CR285SLC/NOPB; DS90CR285SLCX/NOPB; Introduction Date: March 01, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 737967-DS90CR285SLC Packaging: Tube Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: DS90CR285 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): DS90CR285SLCX; DS90CR285SLC/NOPB; DS90CR285SLCX/NOPB; Introduction Date: March 01, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR285SLC - 737967-DS90CR285SLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR285SLC
737967-DS90CR285SLC
Interface - Interface - Specialized - DS90CR285SLC 737967-DS90CR285SLC
Manufacturer: Texas Instruments Win Source Part Number: 737967-DS90CR285SLC Packaging: Tube Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: DS90CR285 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 64-NFBGA (8x8) Alternative Parts (Cross-Reference): DS90CR285SLCX; DS90CR285SLC/NOPB; DS90CR285SLCX/NOPB; Introduction Date: March 01, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 737967-DS90CR285SLC
Packaging: Tube
Package: 64-LFBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: DS90CR285
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 64-NFBGA (8x8)
Alternative Parts (Cross-Reference): DS90CR285SLCX; DS90CR285SLC/NOPB; DS90CR285SLCX/NOPB;
Introduction Date: March 01, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - DS90CR285SLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR285SLC
Specialized DS90CR285SLC
Interface 64-NFBGA (8x8)

Interface 64-NFBGA (8x8)

Buy Now Datasheet
Specialized - DS90CR285SLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR285SLC
Specialized DS90CR285SLC
Interface 64-NFBGA (8x8)

Interface 64-NFBGA (8x8)

Buy Now Datasheet
Specialized - DS90CR285SLC - ODG (Origin Data Global)
Shenzhen, China
Specialized
DS90CR285SLC
Specialized DS90CR285SLC
IC INTFACE SPECIALIZED 64NFBGA

IC INTFACE SPECIALIZED 64NFBGA

Supplier's Site Datasheet
Interface - Specialized - DS90CR285SLC - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR285SLC
Interface - Specialized DS90CR285SLC
IC INTFACE SPECIALIZED 64NFBGA

IC INTFACE SPECIALIZED 64NFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR285SLC
Integrated Circuits (ICs) - Interface - Specialized DS90CR285SLC
LINE DRIVER

LINE DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 737967-DS90CR285SLC DS90CR285SLC DS90CR285SLC DS90CR285SLC DS90CR285SLC
Product Name Interface - Interface - Specialized - DS90CR285SLC Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details