Manufacturer: Texas Instruments
Win Source Part Number: 132555-DS90CR562MTD
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LINE RECEIVER
IC INTERFACE SPECIALIZED 48TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 132555-DS90CR562MTD | DS90CR562MTD | DS90CR562MTD | DS90CR562MTD |
| Product Name | Interface - Interface - Specialized - DS90CR562MTD | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V |