Texas Instruments DS90C363 +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz DS90C363MTD

Description
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP
Request a Quote Datasheet
Description
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C363 +3.3V Programmable LVDS Transmitter 18-Bit  Flat Panel   Display (FPD) Link - 65 MHz - DS90C363MTD - Texas Instruments
Dallas, TX, United States
DS90C363 +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz
DS90C363MTD
DS90C363 +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz DS90C363MTD
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP

+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP

Buy Now Datasheet
Interface - Interface - Specialized - DS90C363MTD - 1169540-DS90C363MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90C363MTD
1169540-DS90C363MTD
Interface - Interface - Specialized - DS90C363MTD 1169540-DS90C363MTD
Manufacturer: Texas Instruments Win Source Part Number: 1169540-DS90C363MTD Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DS90C363MTDX/NOPB; DS90C363MTDX; DS90C363MTD/NOPB; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169540-DS90C363MTD
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS90C363MTDX/NOPB; DS90C363MTDX; DS90C363MTD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - DS90C363MTD - ODG (Origin Data Global)
Shenzhen, China
Specialized
DS90C363MTD
Specialized DS90C363MTD
LINE DRIVER, 3 FUNC, 3 DRIVER, C

LINE DRIVER, 3 FUNC, 3 DRIVER, C

Supplier's Site Datasheet
Specialized - DS90C363MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90C363MTD
Specialized DS90C363MTD
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Specialized - DS90C363MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90C363MTD
Specialized DS90C363MTD
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90C363MTD
Integrated Circuits (ICs) - Interface - Specialized DS90C363MTD
LINE DRIVER, 3 FUNC, 3 DRIVER, C

LINE DRIVER, 3 FUNC, 3 DRIVER, C

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C363MTD
LVDS Interface IC DS90C363MTD
LVDS Interface IC 3.3-V programmable LVDS transmitter 18-bit flat panel display (FPD-Link) - 65 MHz 48-TSSOP

LVDS Interface IC 3.3-V programmable LVDS transmitter 18-bit flat panel display (FPD-Link) - 65 MHz 48-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90C363MTD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90C363MTD
Interface - Specialized DS90C363MTD
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C363MTD 1169540-DS90C363MTD DS90C363MTD DS90C363MTD DS90C363MTD DS90C363MTD DS90C363MTD
Product Name DS90C363 +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz Interface - Interface - Specialized - DS90C363MTD Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized LVDS Interface IC Interface - Specialized
Technology LVDS
Device Type Transmitter Sensor Interface Sensor Interface
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other 3.3V
Package Type 48-TFSOP (0.240", 6.10mm Width) SOP; 48-TFSOP (0.240\", 6.10mm Width) TSSOP-48 SSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.209", 5.30mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details