Texas Instruments DS90UR908Q-Q1 5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter DS90UR908QSQE/NOPB

Description
5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR908Q-Q1 5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter - DS90UR908QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR908Q-Q1 5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter
DS90UR908QSQE/NOPB
DS90UR908Q-Q1 5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter DS90UR908QSQE/NOPB
5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105

5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UR908QSQE/NOPB - 014856-DS90UR908QSQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UR908QSQE/NOPB
014856-DS90UR908QSQE/NOPB
Interface - Interface - Serializers, Deserializers - DS90UR908QSQE/NOPB 014856-DS90UR908QSQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014856-DS90UR908QSQE /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: FPD-Link, LVDS Data Rate: 1.82Gbps Input Type: FPD-Link II, LVDS Number of Outputs: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Deserializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014856-DS90UR908QSQE/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: FPD-Link, LVDS
Data Rate: 1.82Gbps
Input Type: FPD-Link II, LVDS
Number of Outputs: 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-WQFN (7x7)
Purpose: Deserializer
Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65 MHz Interface Transceiver IC
755-DS90UR908QSQE/NOPB
65 MHz Interface Transceiver IC 755-DS90UR908QSQE/NOPB
5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105 Product overview: DS90UR908QSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 65 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR908QSQE/NO PB can be used for catalog matching and distributor lookup.

5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105 Product overview: DS90UR908QSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 65 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR908QSQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS90UR908QSQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UR908QSQE/NOPB
Interface - Serializers, Deserializers DS90UR908QSQE/NOPB
IC DESERIALIZER 65MHZ 48WQFN

IC DESERIALIZER 65MHZ 48WQFN

Supplier's Site Datasheet
Serializers, Deserializers - DS90UR908QSQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UR908QSQE/NOPB
Serializers, Deserializers DS90UR908QSQE/NOPB
DS90UR908Q-Q1 5 - 65 MHZ 24-BIT

DS90UR908Q-Q1 5 - 65 MHZ 24-BIT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Interface IC
DS90UR908QSQE/NOPB
Display Interface IC DS90UR908QSQE/NOPB
Display Interface IC 5-65MHz 24B Color FPD-Link-Lnk II Cvtr

Display Interface IC 5-65MHz 24B Color FPD-Link-Lnk II Cvtr

Buy Now Datasheet
Serializers, Deserializers - DS90UR908QSQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UR908QSQE/NOPB
Serializers, Deserializers DS90UR908QSQE/NOPB
1.82Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

1.82Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

Buy Now
Serializers, Deserializers - DS90UR908QSQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UR908QSQE/NOPB
Serializers, Deserializers DS90UR908QSQE/NOPB
1.82Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

1.82Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UR908QSQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UR908QSQE/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UR908QSQE/NOPB
IC DESERIALIZER 65MHZ 48WQFN

IC DESERIALIZER 65MHZ 48WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90UR908QSQE/NOPB 014856-DS90UR908QSQE/NOPB 755-DS90UR908QSQE/NOPB DS90UR908QSQE/NOPB DS90UR908QSQE/NOPB DS90UR908QSQE/NOPB DS90UR908QSQE/NOPB DS90UR908QSQE/NOPB
Product Name DS90UR908Q-Q1 5 - 65 MHz 24-bit Color FPD-Link II to FPD-Link Converter Interface - Interface - Serializers, Deserializers - DS90UR908QSQE/NOPB 65 MHz Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Display Interface IC Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type WQFN 48-WQFN (7x7) 48-WFQFN Exposed Pad WQFN-48 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details