Texas Instruments DS90LV001 800 Mbps LVDS Buffer DS90LV001TLD

Description
800 Mbps LVDS Buffer 8-WSON -40 to 85
Request a Quote
Description
800 Mbps LVDS Buffer 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90LV001 is an 800 Mbps LVDS buffer designed to extend differential signal integrity by minimizing stub length in backplane systems. It operates from a single +3.3 V supply and accepts LVDS and LVPECL input signals, with TRI-STATE outputs controlled by an enable pin. The device is available in an 8-pin WSON package measuring 3.3 mm × 3.3 mm, with an industrial temperature range of -40°C to 85°C. It features a typical propagation delay of 1.4 ns and 800 Mbps operation with 100 ps pk-pk jitter under PRBS 2^23-1 data pattern. It complies with ANSI/TIA/EIA-644-A LVDS standard.

Datasheet Summary
Powered by GS/AI

The DS90LV001 is an 800 Mbps LVDS buffer designed to extend differential signal integrity by minimizing stub length in backplane systems. It operates from a single +3.3 V supply and accepts LVDS and LVPECL input signals, with TRI-STATE outputs controlled by an enable pin. The device is available in an 8-pin WSON package measuring 3.3 mm × 3.3 mm, with an industrial temperature range of -40°C to 85°C. It features a typical propagation delay of 1.4 ns and 800 Mbps operation with 100 ps pk-pk jitter under PRBS 2^23-1 data pattern. It complies with ANSI/TIA/EIA-644-A LVDS standard.

Suppliers

Company
Product
Description
Supplier Links
DS90LV001 800 Mbps LVDS Buffer - DS90LV001TLD - Texas Instruments
Dallas, TX, United States
DS90LV001 800 Mbps LVDS Buffer
DS90LV001TLD
DS90LV001 800 Mbps LVDS Buffer DS90LV001TLD
800 Mbps LVDS Buffer 8-WSON -40 to 85

800 Mbps LVDS Buffer 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
3V 3.6V Interface Transceiver IC
756-DS90LV001TLD
3V 3.6V Interface Transceiver IC 756-DS90LV001TLD
800Mbps LVDS Buffer IC, 1-Ch, 3V-3.6V, -40°C to 85°C, WSON Product overview: DS90LV001TLD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 3.6V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV001TLD can be used for catalog matching and distributor lookup.

800Mbps LVDS Buffer IC, 1-Ch, 3V-3.6V, -40°C to 85°C, WSON Product overview: DS90LV001TLD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 3.6V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV001TLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TLD - 1169615-DS90LV001TLD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TLD
1169615-DS90LV001TLD
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TLD 1169615-DS90LV001TLD
Manufacturer: Texas Instruments Win Source Part Number: 1169615-DS90LV001TLD Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1169615-DS90LV001TLD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Buy Now
Signal Buffers, Repeaters, Splitters - DS90LV001TLD - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS90LV001TLD
Signal Buffers, Repeaters, Splitters DS90LV001TLD
IC REDRIVER LVDS 1CH 8WSON

IC REDRIVER LVDS 1CH 8WSON

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS90LV001TLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS90LV001TLD
Signal Buffers, Repeaters, Splitters DS90LV001TLD
Buffer, ReDriver 1 Channel 800Mbps 8-WSON (3x3)

Buffer, ReDriver 1 Channel 800Mbps 8-WSON (3x3)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV001TLD
LVDS Interface IC DS90LV001TLD
LVDS Interface IC 800-Mbps LVDS buffer 8-WSON -40 to 85

LVDS Interface IC 800-Mbps LVDS buffer 8-WSON -40 to 85

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS90LV001TLD
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS90LV001TLD
IC REDRIVER LVDS 1CH 8WSON

IC REDRIVER LVDS 1CH 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV001TLD 756-DS90LV001TLD 1169615-DS90LV001TLD DS90LV001TLD DS90LV001TLD DS90LV001TLD DS90LV001TLD
Product Name DS90LV001 800 Mbps LVDS Buffer 3V 3.6V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TLD Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
# of Tx 1 #
# of Rx 1 #
Data Rate 800000 kbps 800000 kbps 800000 kbps 800000 kbps 800000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details