Texas Instruments Automotive Dual Interface Transceiver IC DS90LV028AQDQFRQ1

Description
Automotive LVDS dual differential line receiver 8-WSON -40 to 125 Product overview: DS90LV028AQDQFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AQDQFRQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive LVDS dual differential line receiver 8-WSON -40 to 125 Product overview: DS90LV028AQDQFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AQDQFRQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual Interface Transceiver IC - 710-DS90LV028AQDQFRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual Interface Transceiver IC
710-DS90LV028AQDQFRQ1
Automotive Dual Interface Transceiver IC 710-DS90LV028AQDQFRQ1
Automotive LVDS dual differential line receiver 8-WSON -40 to 125 Product overview: DS90LV028AQDQFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AQDQFRQ 1 can be used for catalog matching and distributor lookup.

Automotive LVDS dual differential line receiver 8-WSON -40 to 125 Product overview: DS90LV028AQDQFRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AQDQFRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1139812-DS90LV028AQDQFRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1139812-DS90LV028AQDQFRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1139812-DS90LV028AQDQFRQ1
Win Source Part Number: 1139812-DS90LV028AQD QFRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Receiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DS90LV028AQDQFRQ 1TR,296-DS90LV028AQD QFRQ1CT,296-DS90LV02 8AQDQFRQ1DKR Base Product Number: DS90LV028

Win Source Part Number: 1139812-DS90LV028AQDQFRQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Receiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DS90LV028AQDQFRQ1TR,296-DS90LV028AQDQFRQ1CT,296-DS90LV028AQDQFRQ1DKR
Base Product Number: DS90LV028

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS90LV028AQDQFRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS90LV028AQDQFRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS90LV028AQDQFRQ1
IC RECEIVER 0/2 8WSON

IC RECEIVER 0/2 8WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-DS90LV028AQDQFRQ1 1139812-DS90LV028AQDQFRQ1 DS90LV028AQDQFRQ1
Product Name Automotive Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2404-D-FT - 933426-SI2404-D-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9842AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details