Texas Instruments DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz DS90CR285MTD

Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz - DS90CR285MTD - Texas Instruments
Dallas, TX, United States
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz
DS90CR285MTD
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz DS90CR285MTD
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - DS90CR285MTD - 086625-DS90CR285MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR285MTD
086625-DS90CR285MTD
Interface - Interface - Specialized - DS90CR285MTD 086625-DS90CR285MTD
Manufacturer: Texas Instruments Win Source Part Number: 086625-DS90CR285MTD Packaging: Reel - TR Mounting: Surface Mount Family Name: DS90CR285MTD Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR285MTDX; DS90CR285MTDX/NOPB; DS90CR285MTD/NOPB; Introduction Date: March 01, 1999 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 086625-DS90CR285MTD
Packaging: Reel - TR
Mounting: Surface Mount
Family Name: DS90CR285MTD
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CR285MTDX; DS90CR285MTDX/NOPB; DS90CR285MTD/NOPB;
Introduction Date: March 01, 1999
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR285MTD
Integrated Circuits (ICs) - Interface - Specialized DS90CR285MTD
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CR285MTD
LVDS Interface IC DS90CR285MTD
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

Buy Now Datasheet
Specialized - DS90CR285MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR285MTD
Specialized DS90CR285MTD
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CR285MTD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR285MTD
Interface - Specialized DS90CR285MTD
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Specialized - DS90CR285MTD - ODG (Origin Data Global)
Shenzhen, China
Specialized
DS90CR285MTD
Specialized DS90CR285MTD
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
IC INTERFACE SPECIALIZED 56TSSOP - 815-DS90CR285MTD - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 56TSSOP
815-DS90CR285MTD
IC INTERFACE SPECIALIZED 56TSSOP 815-DS90CR285MTD
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CR285MTD 086625-DS90CR285MTD DS90CR285MTD DS90CR285MTD DS90CR285MTD DS90CR285MTD DS90CR285MTD 815-DS90CR285MTD
Product Name DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz Interface - Interface - Specialized - DS90CR285MTD Integrated Circuits (ICs) - Interface - Specialized LVDS Interface IC Specialized Interface - Specialized Specialized IC INTERFACE SPECIALIZED 56TSSOP
Technology LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP SOP; SSOP; TSSOP; 56-TSSOP TSSOP-56 SOP; 56-TFSOP (0.240\", 6.10mm Width) SSOP; 56-TSSOP 56-TFSOP (0.240", 6.10mm Width) 56-TFSOP (0.240, 6.10mm Width)
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.3V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V -3.3V; 3V; Other; 3.3V
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details