Win Source Part Number: 1338622-DS90UH941ASR
Category: Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Number of Inputs: 4
Output Type: FPD-Link III, LVDS
Data Rate: 1.5Gbps
Function: Serializer
Input Type: MIPI DSI
Number of Outputs: 2
Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DS90UH
RoHS Status: Not applicable
2K DSI to FPD-Link III bridge serializer with video splitting and HDCP 64-VQFN -40 to 105 Product overview: DS90UH941ASRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH941ASRTDRQ
POWER MANAGEMENT
POWER MANAGEMENT
1.5Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Serializers & Deserializers - Serdes 2K DSI to FPD-Link III bridge serializer with video splitting and HDCP 64-VQFN -40 to 105
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1338622-DS90UH941ASRTDRQ1 | 755-DS90UH941ASRTDRQ1 | DS90UH941ASRTDRQ1 | DS90UH941ASRTDRQ1 | DS90UH941ASRTDRQ1 | DS90UH941ASRTDRQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | VQFN Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |||
| Supply Voltage | Other; 1.045V ~ 1.155V~ 1.71V ~ 1.89V | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V | |||
| Data Rate | 1.50E6 kbps | 1.50E6 kbps | 1.50E6 kbps | 1.50E6 kbps | 1.50E6 kbps |