Manufacturer: Texas Instruments
Win Source Part Number: 080783-DS90CR581MTD
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 56TSSOP
IC INTERFACE SPECIALIZED 56TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080783-DS90CR581MTD | DS90CR581MTD | DS90CR581MTD | DS90CR581MTD |
| Product Name | Interface - Interface - Specialized - DS90CR581MTD | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other |