FPD-Link III Deserializer, 688Mbps, 14-Bit, I2C, 43MHz, 1.8V, WQFN Product overview: DS90UB902QSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43MHz, 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43MHz, 1.8V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB902QSQE/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1035043-DS90UB902QSQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 688Mbps
Input Type: FPD-Link III, LVDS
Number of Outputs: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 40-LLP-EP (6x6)
Purpose: Deserializer
Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC SER/DESER 10-43MHZ 16B 40WQFN
IC SER/DESER 10-43MHZ 16B 40WQFN
688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)
IC SER/DESER 10-43MHZ 16B 40WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UB902QSQE/NOPB | 1035043-DS90UB902QSQE/NOPB | DS90UB902QSQE/NOPB | DS90UB902QSQE/NOPB | DS90UB902QSQE/NOPB | DS90UB902QSQE/NOPB |
| Product Name | 43MHz 1.8V Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90UB902QSQE/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Data Rate | 688000 kbps | 688000 kbps | 688000 kbps | 688000 kbps | 688000 kbps |