Texas Instruments DS90C363B +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz DS90C363BMT

Description
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C363B +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz - DS90C363BMT - Texas Instruments
Dallas, TX, United States
DS90C363B +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz
DS90C363BMT
DS90C363B +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz DS90C363BMT
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70

+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90C363BMT - 083442-DS90C363BMT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90C363BMT
083442-DS90C363BMT
Interface - Interface - Specialized - DS90C363BMT 083442-DS90C363BMT
Manufacturer: Texas Instruments Win Source Part Number: 083442-DS90C363BMT Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90C363BMTX/NOPB; DS90C363BMTX; DS90C363BMT /NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083442-DS90C363BMT
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90C363BMTX/NOPB; DS90C363BMTX; DS90C363BMT /NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - DS90C363BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90C363BMT
Specialized DS90C363BMT
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90C363BMT
Integrated Circuits (ICs) - Interface - Specialized DS90C363BMT
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C363BMT
LVDS Interface IC DS90C363BMT
LVDS Interface IC +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70

LVDS Interface IC +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Interface - Specialized - DS90C363BMT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90C363BMT
Interface - Specialized DS90C363BMT
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C363BMT 083442-DS90C363BMT DS90C363BMT DS90C363BMT DS90C363BMT DS90C363BMT
Product Name DS90C363B +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz Interface - Interface - Specialized - DS90C363BMT Specialized Integrated Circuits (ICs) - Interface - Specialized LVDS Interface IC Interface - Specialized
Technology LVDS
Device Type Transmitter Sensor Interface Sensor Interface
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type TSSOP SOP; SSOP; TSSOP; 48-TSSOP SOP; 48-TFSOP (0.240\", 6.10mm Width) TSSOP-48 SSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details