The DS90LV804 is a four-channel 800 Mbps LVDS buffer/repeater with on-chip 100Ω input and output termination, LVDS/CML/LVPECL-comp
4-Channel 800 Mbps LVDS Buffer/Repeater 32-WQFN -40 to 85
4-Channel 800 Mbps LVDS Buffer/Repeater 32-WQFN -40 to 85 Product overview: DS90LV804TSQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV804TSQX can be used for catalog matching and distributor lookup.
IC REDRIVER LVDS 4CH 32WQFN
Buffer, ReDriver 4 Channel 800Mbps 32-WQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV804TSQX | 756-DS90LV804TSQX | DS90LV804TSQX | DS90LV804TSQX |
| Product Name | DS90LV804 4-Channel 800 Mbps LVDS Buffer/Repeater | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | LVDS | |||
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer |
| # of Tx | 4 # | |||
| # of Rx | 4 # | |||
| Data Rate | 800000 kbps | 800000 kbps | 800000 kbps |