Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90CF364MTD DS90CF364MTD

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169557-DS90CF364MTD Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169557-DS90CF364MTD Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90CF364MTD - 1169557-DS90CF364MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90CF364MTD
1169557-DS90CF364MTD
Interface - Interface - Drivers, Receivers, Transceivers - DS90CF364MTD 1169557-DS90CF364MTD
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169557-DS90CF364MTD Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169557-DS90CF364MTD
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Interface Transceiver IC
755-DS90CF364MTD
Interface Transceiver IC 755-DS90CF364MTD
LINE RECEIVER, 4 FUNC, 4 RCVR, P Product overview: DS90CF364MTD from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CF364MTD can be used for catalog matching and distributor lookup.

LINE RECEIVER, 4 FUNC, 4 RCVR, P Product overview: DS90CF364MTD from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CF364MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90CF364MTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90CF364MTD
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90CF364MTD
LINE RECEIVER, 4 FUNC, 4 RCVR, P

LINE RECEIVER, 4 FUNC, 4 RCVR, P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1169557-DS90CF364MTD 755-DS90CF364MTD DS90CF364MTD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90CF364MTD Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details