Texas Instruments High-Performance Analog Interface Transceiver IC DS92LV0421SQE/NOPB

Description
10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQE/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQE/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
755-DS92LV0421SQE/NOPB
Interface Transceiver IC 755-DS92LV0421SQE/NOPB
10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQE/NO PB can be used for catalog matching and distributor lookup.

10- to 75-MHz Channel-Link II serializer with LVDS parallel interface 36-WQFN -40 to 85 Product overview: DS92LV0421SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV0421SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS92LV0421SQE/NOPB - 1169716-DS92LV0421SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV0421SQE/NOPB
1169716-DS92LV0421SQE/NOPB
Interface - Interface - Serializers, Deserializers - DS92LV0421SQE/NOPB 1169716-DS92LV0421SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169716-DS92LV0421SQ E/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 5 Output Type: CML Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V Data Rate: 2.1Gbps Function: Serializer Input Type: LVDS Number of Outputs: 1 Family Name: DS92LV0421 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 36-WQFN (6x6) Alternative Parts (Cross-Reference): MAX3693ECJ+; MAX3693ECJ+T; MAX3693ECJ-T; Introduction Date: November 20, 2012 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169716-DS92LV0421SQE/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 5
Output Type: CML
Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Data Rate: 2.1Gbps
Function: Serializer
Input Type: LVDS
Number of Outputs: 1
Family Name: DS92LV0421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-WQFN (6x6)
Alternative Parts (Cross-Reference): MAX3693ECJ+; MAX3693ECJ+T; MAX3693ECJ-T;
Introduction Date: November 20, 2012
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Serializers, Deserializers - DS92LV0421SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV0421SQE/NOPB
Serializers, Deserializers DS92LV0421SQE/NOPB
2.1Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

2.1Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

Buy Now
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS92LV0421SQE/NOPB
Serializers & Deserializers - Serdes DS92LV0421SQE/NOPB
Serializers & Deserializers - Serdes 10-75MHz CH Link II Serlzr

Serializers & Deserializers - Serdes 10-75MHz CH Link II Serlzr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV0421SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV0421SQE/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV0421SQE/NOPB
IC SERIALIZER PARALLEL 36WQFN

IC SERIALIZER PARALLEL 36WQFN

Supplier's Site
Interface - Serializers, Deserializers - DS92LV0421SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV0421SQE/NOPB
Interface - Serializers, Deserializers DS92LV0421SQE/NOPB
IC SERIALIZER PARALLEL 36WQFN

IC SERIALIZER PARALLEL 36WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS92LV0421SQE/NOPB 1169716-DS92LV0421SQE/NOPB DS92LV0421SQE/NOPB DS92LV0421SQE/NOPB DS92LV0421SQE/NOPB DS92LV0421SQE/NOPB
Product Name Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS92LV0421SQE/NOPB Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Data Rate 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps 2.10E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - ADM6996IX-AD-T-1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details