Texas Instruments DS90CR216 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz DS90CR216MTDX

Description
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP
Request a Quote Datasheet
Description
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR216 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz - DS90CR216MTDX - Texas Instruments
Dallas, TX, United States
DS90CR216 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz
DS90CR216MTDX
DS90CR216 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz DS90CR216MTDX
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP

+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP

Supplier's Site Datasheet
Interface - Interface - Specialized - DS90CR216MTDX - 1169587-DS90CR216MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR216MTDX
1169587-DS90CR216MTDX
Interface - Interface - Specialized - DS90CR216MTDX 1169587-DS90CR216MTDX
Manufacturer: Texas Instruments Win Source Part Number: 1169587-DS90CR216MTD X Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169587-DS90CR216MTDX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR216MTDX
Integrated Circuits (ICs) - Interface - Specialized DS90CR216MTDX
LINE RECEIVER, 3 FUNC, 3 RCVR, C

LINE RECEIVER, 3 FUNC, 3 RCVR, C

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CR216MTDX
LVDS Interface IC DS90CR216MTDX
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP

LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CR216MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR216MTDX
Interface - Specialized DS90CR216MTDX
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet
Specialized - DS90CR216MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR216MTDX
Specialized DS90CR216MTDX
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Specialized - DS90CR216MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR216MTDX
Specialized DS90CR216MTDX
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CR216MTDX 1169587-DS90CR216MTDX DS90CR216MTDX DS90CR216MTDX DS90CR216MTDX DS90CR216MTDX
Product Name DS90CR216 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz Interface - Interface - Specialized - DS90CR216MTDX Integrated Circuits (ICs) - Interface - Specialized LVDS Interface IC Interface - Specialized Specialized
Technology LVDS
Device Type Sensor Interface Sensor Interface
Supply Voltage 3.6V; Other 3.3V 3.6V; Other; 3V ~ 3.6V
Data Rate 1.39E6 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CD3246C06YFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sample Rate Converter; Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details