+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz 48-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 141401-DS90CF363BMTX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC 3.3V Prgrmble LVDS Trnsmtr 18B FPD Link
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF363BMTX/NOPB | 141401-DS90CF363BMTX/NOPB | DS90CF363BMTX/NOPB | DS90CF363BMTX/NOPB | DS90CF363BMTX/NOPB | DS90CF363BMTX/NOPB | DS90CF363BMTX/NOPB |
| Product Name | DS90CF363B +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65MHz | Interface - Interface - Specialized - DS90CF363BMTX/NOPB | Interface - Specialized | Specialized | Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | LVDS | ||||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |