Manufacturer: Texas Instruments
Win Source Part Number: 1035109-DS92LV2412SQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: Channel Link II (LVCMOS)
Data Rate: 1.2Gbps
Input Type: Channel Link II (CML)
Number of Outputs: 24
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-WQFN (9x9)
Purpose: Deserializer
Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
5-MHz to 50-MHz 24-bit Channel Link II deserializer 60-WQFN -40 to 85 Product overview: DS92LV2412SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2412SQE/NO
IC DESERIALIZER 24BIT 60WQFN
1.2Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
Serializers & Deserializers - Serdes 5-50MHz 24B-CH Link II Deserializer
IC DESERIALIZER 24BIT 60WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1035109-DS92LV2412SQE/NOPB | 755-DS92LV2412SQE/NOPB | DS92LV2412SQE/NOPB | DS92LV2412SQE/NOPB | DS92LV2412SQE/NOPB | DS92LV2412SQE/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV2412SQE/NOPB | Interface Transceiver IC | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Supply Voltage | Other; 1.71 V ~ 1.89 V~ 3 V ~ 3.6 V | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V | 3V; 3.6V; Other | |||
| Data Rate | 1.20E6 kbps | 1.20E6 kbps | 1.20E6 kbps | 1.20E6 kbps | 1.20E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 60-WQFN (9x9) | 60-WFQFN Exposed Pad | WQFN-60 |