Manufacturer: Texas Instruments
Win Source Part Number: 080781-DS90CR561MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48TSSOP
LINE DRIVER, 4 DRIVER, CMOS
IC INTERFACE SPECIALIZED 48TSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080781-DS90CR561MTDX | DS90CR561MTDX | DS90CR561MTDX | DS90CR561MTDX | 815-DS90CR561MTDX |
| Product Name | Interface - Interface - Specialized - DS90CR561MTDX | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | IC INTERFACE SPECIALIZED 48TSSOP |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | 5V; Other; 5V |